Molex Memory Connectors - PC Card Sockets - 1041681636 1041681636

Description
Manufacturer: Molex, LLC Win Source Part Number: 905059-1041681636 Series: 104168 Features: 8 Position Card Connector Combo - microSD™, Micro SIM Surface Mount, Right Angle Gold Package: Bulk Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 104168 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8536.69.4040
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 905059-1041681636 Series: 104168 Features: 8 Position Card Connector Combo - microSD™, Micro SIM Surface Mount, Right Angle Gold Package: Bulk Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 104168 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8536.69.4040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 1041681636 - 905059-1041681636 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 1041681636
905059-1041681636
Memory Connectors - PC Card Sockets - 1041681636 905059-1041681636
Manufacturer: Molex, LLC Win Source Part Number: 905059-1041681636 Series: 104168 Features: 8 Position Card Connector Combo - microSD™, Micro SIM Surface Mount, Right Angle Gold Package: Bulk Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 104168 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 905059-1041681636
Series: 104168
Features: 8 Position Card Connector Combo - microSD™, Micro SIM Surface Mount, Right Angle Gold
Package: Bulk
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 104168
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8536.69.4040

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 905059-1041681636
Product Name Memory Connectors - PC Card Sockets - 1041681636
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details