Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184270-1041421000
Number of Positions: 10
Pitch: 990.6 µm
Color: Natural
Connector Type: Non-Gendered, Receptacle
Number of Rows: 1
Termination: Crimp
Fastening Type: Latch
Gender: Receptacle
Number of Pins: 10
Categories: Custom Parts
Alternative Parts (Cross-Reference): 104142-1000;
Country of Origin: KR
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Mount: Free Hanging
RoHS: Compliant
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1184270-1041421000 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1041421000 |