Molex SMD 1.5A 200V Electronic Connector 104130-0310

Description
1.25mm Pitch 3 Pos Vertical Header, Surface Mount, 1.5A, 200V Product overview: 104130-0310 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 200V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104130-0310 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.25mm Pitch 3 Pos Vertical Header, Surface Mount, 1.5A, 200V Product overview: 104130-0310 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 200V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104130-0310 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5A 200V Electronic Connector
316-104130-0310
SMD 1.5A 200V Electronic Connector 316-104130-0310
1.25mm Pitch 3 Pos Vertical Header, Surface Mount, 1.5A, 200V Product overview: 104130-0310 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 200V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104130-0310 can be used for catalog matching and distributor lookup.

1.25mm Pitch 3 Pos Vertical Header, Surface Mount, 1.5A, 200V Product overview: 104130-0310 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 200V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104130-0310 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 104130-0310 - 905056-104130-0310 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 104130-0310
905056-104130-0310
Rectangular Connectors - 104130-0310 905056-104130-0310
Manufacturer: Molex, LLC Win Source Part Number: 905056-104130-0310 Series: * Package: Box Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 905056-104130-0310
Series: *
Package: Box
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-104130-0310 905056-104130-0310 104130-0310
Product Name SMD 1.5A 200V Electronic Connector Rectangular Connectors - 104130-0310
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - E32400-0008 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details