Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114298-104004-0905
Pitch: 1.6 mm
Features: Shielded
Connector Type: USB
Termination: Solder
Number of Contacts: 5
Gender: Receptacle
Length: 18 mm
Housing Material: Polymer
Orientation: Straight
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 5
Categories: Custom Parts
Alternative Parts (Cross-Reference): 1040040905;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Depth: 21.6 mm
Mount: Through Hole, Vertical
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1114298-104004-0905 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 104004-0905 |