Molex Cord, 7/8-16 Pin Contacts, 4 Position, Straight Plug; Connector Type A Molex 104002A01F150

Description
CORD, 7/8-16 PIN CONTACTS, 4 POSITION, STRAIGHT PLUG; Connector Type A:7/8" Sensor Straight 4 Position Plug; Connector Type B:Pigtail; Cable Length - Imperial:15ft; Cable Length - Metric:4.572m; Jacket Color:Yellow RoHS Compliant: Yes
Description
CORD, 7/8-16 PIN CONTACTS, 4 POSITION, STRAIGHT PLUG; Connector Type A:7/8" Sensor Straight 4 Position Plug; Connector Type B:Pigtail; Cable Length - Imperial:15ft; Cable Length - Metric:4.572m; Jacket Color:Yellow RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cord, 7/8-16 Pin Contacts, 4 Position, Straight Plug; Connector Type A Molex - 31M6368 - Newark, An Avnet Company
Chicago, IL, United States
Cord, 7/8-16 Pin Contacts, 4 Position, Straight Plug; Connector Type A Molex
31M6368
Cord, 7/8-16 Pin Contacts, 4 Position, Straight Plug; Connector Type A Molex 31M6368
CORD, 7/8-16 PIN CONTACTS, 4 POSITION, STRAIGHT PLUG; Connector Type A:7/8" Sensor Straight 4 Position Plug; Connector Type B:Pigtail; Cable Length - Imperial:15ft; Cable Length - Metric:4.572m; Jacket Color:Yellow RoHS Compliant: Yes

CORD, 7/8-16 PIN CONTACTS, 4 POSITION, STRAIGHT PLUG; Connector Type A:7/8" Sensor Straight 4 Position Plug; Connector Type B:Pigtail; Cable Length - Imperial:15ft; Cable Length - Metric:4.572m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31M6368
Product Name Cord, 7/8-16 Pin Contacts, 4 Position, Straight Plug; Connector Type A Molex
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details