MOLEX
102U -- 102 W/RECEPT IN HANDLE MOLEX
Molex
102 W/recept In Handle Molex
102U
Description
102 W/RECEPT IN HANDLE
Description
102 W/RECEPT IN HANDLE
Suppliers
102 W/recept In Handle Molex
06H5359
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
06H5359 |
|
Product Name
|
102 W/recept In Handle Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
View Details