Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 10181032

Description
Manufacturer: Molex Win Source Part Number: 1332995-0010181032 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 3 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Lock Contact Material: Cartridge Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Telecommunications Standard Package: 825 Mounting: Through Hole Insulation Material: Polyester Style: Board to Board or Cable Pitch - Mating: 0.198" (5.03mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.170" (4.32mm) Insulation Height: 0.421" (10.70mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 10-18-1032-P,0010181 032-P,10181032-P,001 0-18-1032-P,WM1625,1 0181032,WM1625-NDR,A -3099-P31,0010-18-10 32,10-18-1032 Base Product Number: 001018 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332995-0010181032 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 3 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Lock Contact Material: Cartridge Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Telecommunications Standard Package: 825 Mounting: Through Hole Insulation Material: Polyester Style: Board to Board or Cable Pitch - Mating: 0.198" (5.03mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.170" (4.32mm) Insulation Height: 0.421" (10.70mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 10-18-1032-P,0010181 032-P,10181032-P,001 0-18-1032-P,WM1625,1 0181032,WM1625-NDR,A -3099-P31,0010-18-10 32,10-18-1032 Base Product Number: 001018 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332995-0010181032 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332995-0010181032
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332995-0010181032
Manufacturer: Molex Win Source Part Number: 1332995-0010181032 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 3 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Lock Contact Material: Cartridge Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Telecommunications Standard Package: 825 Mounting: Through Hole Insulation Material: Polyester Style: Board to Board or Cable Pitch - Mating: 0.198" (5.03mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.170" (4.32mm) Insulation Height: 0.421" (10.70mm) Contact Shape: Circular ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 10-18-1032-P,0010181 032-P,10181032-P,001 0-18-1032-P,WM1625,1 0181032,WM1625-NDR,A -3099-P31,0010-18-10 32,10-18-1032 Base Product Number: 001018 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332995-0010181032
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 3
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Lock
Contact Material: Cartridge Brass
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Telecommunications
Standard Package: 825
Mounting: Through Hole
Insulation Material: Polyester
Style: Board to Board or Cable
Pitch - Mating: 0.198" (5.03mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 200.0µin (5.08µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.170" (4.32mm)
Insulation Height: 0.421" (10.70mm)
Contact Shape: Circular
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 10-18-1032-P,0010181032-P,10181032-P,0010-18-1032-P,WM1625,10181032,WM1625-NDR,A-3099-P31,0010-18-1032,10-18-1032
Base Product Number: 001018
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332995-0010181032
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102692-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
IC Socket Adapters - 2651080 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details