Molex Pluggable Cables 1003461201

Description
38 Position zQSFP+ to zQSFP+ (2) Plug to Plug (2) 6.56' (2.00m) Black
Request a Quote Datasheet
Description
38 Position zQSFP+ to zQSFP+ (2) Plug to Plug (2) 6.56' (2.00m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 1003461201-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
1003461201-ND
Pluggable Cables 1003461201-ND
38 Position zQSFP+ to zQSFP+ (2) Plug to Plug (2) 6.56' (2.00m) Black

38 Position zQSFP+ to zQSFP+ (2) Plug to Plug (2) 6.56' (2.00m) Black

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1003461201-ND
Product Name Pluggable Cables
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Twisted Pair Cable - 029393-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details