Molex Cable, Usb To Usb, 12Way, 1M; Conversion Type Molex 100215-1001

Description
CABLE, USB TO USB, 12WAY, 1M; Conversion Type:-; Baud Rate:-; Converter Connector Type:-; Chip Type:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:100215 Series RoHS Compliant: Yes
Description
CABLE, USB TO USB, 12WAY, 1M; Conversion Type:-; Baud Rate:-; Converter Connector Type:-; Chip Type:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:100215 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb To Usb, 12Way, 1M; Conversion Type Molex - 47Y0504 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb To Usb, 12Way, 1M; Conversion Type Molex
47Y0504
Cable, Usb To Usb, 12Way, 1M; Conversion Type Molex 47Y0504
CABLE, USB TO USB, 12WAY, 1M; Conversion Type:-; Baud Rate:-; Converter Connector Type:-; Chip Type:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:100215 Series RoHS Compliant: Yes

CABLE, USB TO USB, 12WAY, 1M; Conversion Type:-; Baud Rate:-; Converter Connector Type:-; Chip Type:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:100215 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47Y0504
Product Name Cable, Usb To Usb, 12Way, 1M; Conversion Type Molex
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XL1 Mini-Hook and Alligator Clip - 1021XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details