Molex Cable Assy, Usb To Usb/mini B Plug, 2.4M; Conversion Type Molex 100182-0025

Description
CABLE ASSY, USB TO USB/MINI B PLUG, 2.4M; Conversion Type:USB to USB Converter; Baud Rate:-; Converter Connector Type:Mini USB 2.0 B Plug; Chip Type:-; Cable Length - Metric:2.43m; Cable Length - Imperial:8ft RoHS Compliant: Yes
Description
CABLE ASSY, USB TO USB/MINI B PLUG, 2.4M; Conversion Type:USB to USB Converter; Baud Rate:-; Converter Connector Type:Mini USB 2.0 B Plug; Chip Type:-; Cable Length - Metric:2.43m; Cable Length - Imperial:8ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Usb To Usb/mini B Plug, 2.4M; Conversion Type Molex - 64X9350 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Usb To Usb/mini B Plug, 2.4M; Conversion Type Molex
64X9350
Cable Assy, Usb To Usb/mini B Plug, 2.4M; Conversion Type Molex 64X9350
CABLE ASSY, USB TO USB/MINI B PLUG, 2.4M; Conversion Type:USB to USB Converter; Baud Rate:-; Converter Connector Type:Mini USB 2.0 B Plug; Chip Type:-; Cable Length - Metric:2.43m; Cable Length - Imperial:8ft RoHS Compliant: Yes

CABLE ASSY, USB TO USB/MINI B PLUG, 2.4M; Conversion Type:USB to USB Converter; Baud Rate:-; Converter Connector Type:Mini USB 2.0 B Plug; Chip Type:-; Cable Length - Metric:2.43m; Cable Length - Imperial:8ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64X9350
Product Name Cable Assy, Usb To Usb/mini B Plug, 2.4M; Conversion Type Molex
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 003421-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Connecting cable - 706-100/609-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Stability Cables - SP-292-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details