Twinaxial Cable 34 AWG 1.0' (0.30m) 100 Ohms
Twinaxial Cable 34 AWG Enter Number of Feet in Order Quantity 100 Ohms
Twinaxial Cable 34 AWG 50.0' (15.24m) 100 Ohms
Twinaxial Cable 34 AWG 100.0' (30.48m) 100 Ohms
Twinaxial Cable 34 AWG 25.0' (7.62m) 100 Ohms
| DigiKey | DigiKey | DigiKey | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables |
| Product Number | WM25624-1-ND | WM25624-DS-ND | WM25624-50-ND | WM25624-100-ND | WM25624-25-ND |
| Product Name | Coaxial Cables (RF) | Coaxial Cables (RF) | Coaxial Cables (RF) | Coaxial Cables (RF) | Coaxial Cables (RF) |
| Product Category | Cable | Cable | Cable | Cable | Cable |
| Cable Jacket | Polyester | Polyester | Polyester | Polyester | Polyester |
| Cable Conductor | Copper, Silver Coated | Copper, Silver Coated | Copper, Silver Coated | Copper, Silver Coated | Copper, Silver Coated |
| Cable Shielding | Foil | Foil | Foil | Foil | Foil |