Molex Connector, Header, 80Pos, 2Row, 2.54Mm; Connector Systems Molex 10-89-7802

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 80Pos, 2Row, 2.54Mm; Connector Systems Molex - 01AH0013 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 80Pos, 2Row, 2.54Mm; Connector Systems Molex
01AH0013
Connector, Header, 80Pos, 2Row, 2.54Mm; Connector Systems Molex 01AH0013
CONNECTOR, HEADER, 80POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 80POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 10-89-7802 01AH0013
Product Name Connector, Header, 80Pos, 2Row, 2.54Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data