Molex Connectors 10-89-7342

Description
CGRID BKWY V HDR DR HT 15"SAU 34CKT
Request a Quote
Description
CGRID BKWY V HDR DR HT 15"SAU 34CKT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors - 10-89-7342 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
10-89-7342
Connectors 10-89-7342
CGRID BKWY V HDR DR HT 15"SAU 34CKT

CGRID BKWY V HDR DR HT 15"SAU 34CKT

Buy Now
Header, Breakaway; 34; 250 V; 1500 V; 3A; 15 Milliohms; 1000 Megohms - 70191060 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header, Breakaway; 34; 250 V; 1500 V; 3A; 15 Milliohms; 1000 Megohms
70191060
Header, Breakaway; 34; 250 V; 1500 V; 3A; 15 Milliohms; 1000 Megohms 70191060
Header, Breakaway; 34; 250 V; 1500 V; 3A; 15 Milliohms; 1000 Megohms

Header, Breakaway; 34; 250 V; 1500 V; 3A; 15 Milliohms; 1000 Megohms

Supplier's Site
Connector, Header, 34Pos, 2Row, 2.54Mm; Connector Systems Molex - 01AH0007 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34Pos, 2Row, 2.54Mm; Connector Systems Molex
01AH0007
Connector, Header, 34Pos, 2Row, 2.54Mm; Connector Systems Molex 01AH0007
CONNECTOR, HEADER, 34POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:C Grid 70280 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 34POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:C Grid 70280 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10-89-7342 70191060 01AH0007
Product Name Connectors Header, Breakaway; 34; 250 V; 1500 V; 3A; 15 Milliohms; 1000 Megohms Connector, Header, 34Pos, 2Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NANL - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1730855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details