Molex PCB Headers 10-89-7262

Description
Molex 10-89-7262 Pin Header
Request a Quote
Description
Molex 10-89-7262 Pin Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1790543 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1790543
PCB Headers 1790543
Molex 10-89-7262 Pin Header

Molex 10-89-7262 Pin Header

Supplier's Site
PCB Headers - 1789611 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1789611
PCB Headers 1789611
Molex 10-89-7262 Pin Header

Molex 10-89-7262 Pin Header

Supplier's Site
Connectors - 10-89-7262 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
10-89-7262
Connectors 10-89-7262
26CKT BREAKAWAY HDR.15AU

26CKT BREAKAWAY HDR.15AU

Buy Now
Connector, Header, 26Pos, 2Row, 2.54Mm; Connector Systems Molex - 01AH0005 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26Pos, 2Row, 2.54Mm; Connector Systems Molex
01AH0005
Connector, Header, 26Pos, 2Row, 2.54Mm; Connector Systems Molex 01AH0005
CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series RoHS Compliant: Yes

Supplier's Site
DUAL ROW STRAIGHT PIN BREAKAWAY HEADER;26 CIRCUITS - 70191059 - Allied Electronics, Inc.
Fort Worth, TX, USA
DUAL ROW STRAIGHT PIN BREAKAWAY HEADER;26 CIRCUITS
70191059
DUAL ROW STRAIGHT PIN BREAKAWAY HEADER;26 CIRCUITS 70191059
DUAL ROW STRAIGHT PIN BREAKAWAY HEADER;26 CIRCUITS

DUAL ROW STRAIGHT PIN BREAKAWAY HEADER;26 CIRCUITS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1790543 10-89-7262 01AH0005 70191059
Product Name PCB Headers Connectors Connector, Header, 26Pos, 2Row, 2.54Mm; Connector Systems Molex DUAL ROW STRAIGHT PIN BREAKAWAY HEADER;26 CIRCUITS
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight Straight
Termination Solder Through Hole Straight Thru-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details