Molex Board-Board Conn, Header, 24Way, 2Row; Connector Systems Molex 10-89-7241

Description
BOARD-BOARD CONN, HEADER, 24WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONN, HEADER, 24WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 24Way, 2Row; Connector Systems Molex - 01J4540 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 24Way, 2Row; Connector Systems Molex
01J4540
Board-Board Conn, Header, 24Way, 2Row; Connector Systems Molex 01J4540
BOARD-BOARD CONN, HEADER, 24WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 24WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01J4540
Product Name Board-Board Conn, Header, 24Way, 2Row; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T16LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
N (F) 4 Hole Panel Mount Connector - ET-NFS-4H25 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Din Connector Omron Electronic Components - 06AC0161 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details