Molex DUAL ROW STRAIGHT PIN BREAKAWAY HEADER;20 CIRCUITS 10-89-7202

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
DUAL ROW STRAIGHT PIN BREAKAWAY HEADER;20 CIRCUITS - 70190990 - Allied Electronics, Inc.
Fort Worth, TX, USA
DUAL ROW STRAIGHT PIN BREAKAWAY HEADER;20 CIRCUITS
70190990
DUAL ROW STRAIGHT PIN BREAKAWAY HEADER;20 CIRCUITS 70190990
DUAL ROW STRAIGHT PIN BREAKAWAY HEADER;20 CIRCUITS

DUAL ROW STRAIGHT PIN BREAKAWAY HEADER;20 CIRCUITS

Supplier's Site
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex - 01J4537 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex
01J4537
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex 01J4537
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 10-89-7202 70190990 01J4537
Product Name DUAL ROW STRAIGHT PIN BREAKAWAY HEADER;20 CIRCUITS Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

End Launch Connectors - NELC-K-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
BNC Male Το BNC Male RF Adapter - ET-BMS-BMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
View Details
Coaxial Adapters - 696895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type FME
Geometry Straight
View Details