Molex Connectors Board to Board, PCB Mt Pin Hders & Recept 10-89-7201

Description
CGRID VT BKWY HDR TIN 20CKT (2
Request a Quote
Description
CGRID VT BKWY HDR TIN 20CKT (2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, PCB Mt Pin Hders & Recept - 10-89-7201 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
10-89-7201
Connectors Board to Board, PCB Mt Pin Hders & Recept 10-89-7201
CGRID VT BKWY HDR TIN 20CKT (2

CGRID VT BKWY HDR TIN 20CKT (2

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex - 90M4116 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex
90M4116
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex 90M4116
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 10-89-7201 10-89-7201 90M4116
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A500-4 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Between Series Adapters - 1058662-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 77 Degrees
Voltage Rating 500 volts
View Details