Molex Connectors Board to Board, PCB Mt Pin Hders & Recept 10-89-7122

Description
2X6 .100 15AU BRK HDR ST
Request a Quote Datasheet
Description
2X6 .100 15AU BRK HDR ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, PCB Mt Pin Hders & Recept - 10-89-7122 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
10-89-7122
Connectors Board to Board, PCB Mt Pin Hders & Recept 10-89-7122
2X6 .100 15AU BRK HDR ST

2X6 .100 15AU BRK HDR ST

Buy Now
Connector, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Molex - 01J4526 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Molex
01J4526
Connector, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Molex 01J4526
CONNECTOR, HEADER, 12POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Header, Breakaway; 12; 250 V; 1500 V; 3A; 15 Milliohms; 1000 Megohms - 70191055 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header, Breakaway; 12; 250 V; 1500 V; 3A; 15 Milliohms; 1000 Megohms
70191055
Header, Breakaway; 12; 250 V; 1500 V; 3A; 15 Milliohms; 1000 Megohms 70191055
Header, Breakaway; 12; 250 V; 1500 V; 3A; 15 Milliohms; 1000 Megohms

Header, Breakaway; 12; 250 V; 1500 V; 3A; 15 Milliohms; 1000 Megohms

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10-89-7122 01J4526 70191055
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Connector, Header, 12Pos, 2Row, 2.54Mm; Connector Systems Molex Header, Breakaway; 12; 250 V; 1500 V; 3A; 15 Milliohms; 1000 Megohms
Connector Type Board to Board Connector Board to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details