Connector
10 Pos 2 Row Male Header, 2.54mm Pitch, Solder, Straight, 250V, 3A Product overview: 10-89-7102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-10-89-7102 can be used for catalog matching and distributor lookup.
CGRID VT BKWY HDR 15 SAU 10CKT
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198505-10-89-7102
Packaging: Bulk
Number of Positions: 10
Pitch: 2.54 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Solder
Contact Mating Length: 6.096 mm
Contact Material: Brass, Copper
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 10
Gender: Male
Housing Material: Thermoplastic
Approvals: CSA, UL
Number of Circuits: 10
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 15 mΩ
Height: 8.77 mm
Number of Pins: 10
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): -10897102; 0010897102; 010-89-7102; 010897102; 10-89-7102.; 10897102; 10897102..; A-70280-0045;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536694040, 8536694040
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2.54 mm
ELV: Compliant
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
C-Grid Breakaway Header 10 Circuit
CGRID VT BKWY HDR 15 SAU 1 ROHS COMPLIANT: YES
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10-89-7102 | 316-10-89-7102 | 10-89-7102 | 1198505-10-89-7102 | 70190925 | 26AC5900 |
| Product Name | 250V 3A Electronic Connector | Connectors Board to Board, PCB Mt Pin Hders & Recept | Circular Connectors - Circular Connectors - Housings - 10-89-7102 | C-Grid Breakaway Header 10 Circuit | Cgrid Vt Bkwy Hdr 15 Sau 1 Rohs Compliant Molex | |
| Gender | Male / Plug | |||||
| Termination | Solder | Solder | Thru-Hole | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |