Molex Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex 10-89-7100

Description
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series; Gender:Header RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex - 01J4521 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex
01J4521
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex 01J4521
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01J4521
Product Name Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-234-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
PCB Headers & Receptacles - 103167-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers