Molex Connectors 10-89-7061

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 10-89-7061 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
10-89-7061
Connectors 10-89-7061
CGRID VT BKWY HDR TIN 6CKT (24

CGRID VT BKWY HDR TIN 6CKT (24

Buy Now
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Molex - 01J4517 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Molex
01J4517
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Molex 01J4517
CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cgrid Vt Bkwy Hdr Tin 6Ckt (240/110) Rohs Compliant Molex - 26AC5897 - Newark, An Avnet Company
Chicago, IL, United States
Cgrid Vt Bkwy Hdr Tin 6Ckt (240/110) Rohs Compliant Molex
26AC5897
Cgrid Vt Bkwy Hdr Tin 6Ckt (240/110) Rohs Compliant Molex 26AC5897
CGRID VT BKWY HDR TIN 6CKT (240/110) ROHS COMPLIANT: YES

CGRID VT BKWY HDR TIN 6CKT (240/110) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 10-89-7061 10-89-7061 01J4517
Product Name Connectors Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1055689-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Surface Mount
View Details
5 suppliers
BNC Female To N Male RF Adapter - ET-BFS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 250 volts
View Details
Coaxial Adapters - 2469425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Frequency 11.000 GHz
View Details