Molex Connectors 10-89-7060

Description
CGRID BKWY V HDR DR HT 30"SAU 6CKT
Request a Quote
Description
CGRID BKWY V HDR DR HT 30"SAU 6CKT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors - 10-89-7060 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
10-89-7060
Connectors 10-89-7060
CGRID BKWY V HDR DR HT 30"SAU 6CKT

CGRID BKWY V HDR DR HT 30"SAU 6CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Molex - 99AC9997 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Molex
99AC9997
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Molex 99AC9997
CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:C Grid 70280 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:C Grid 70280 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10-89-7060 10-89-7060 99AC9997
Product Name Connectors Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1406-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details