Molex Connectors 10-89-7041

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 10-89-7041 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
10-89-7041
Connectors 10-89-7041
CGRID VT BKWY HDR TIN 4CKT (24

CGRID VT BKWY HDR TIN 4CKT (24

Buy Now
Board-Board Connector Header, 4Way, 2Row; Connector Systems Molex - 01J4514 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 4Way, 2Row; Connector Systems Molex
01J4514
Board-Board Connector Header, 4Way, 2Row; Connector Systems Molex 01J4514
BOARD-BOARD CONNECTOR HEADER, 4WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 4WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10-89-7041 10-89-7041 01J4514
Product Name Connectors Board-Board Connector Header, 4Way, 2Row; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details