Molex Board-Board Connector, Header, 26 Position, 2Row; Connector Systems Molex 10-89-4263

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Board-Board Connector, Header, 26 Position, 2Row; Connector Systems Molex - 01C1219 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 26 Position, 2Row; Connector Systems Molex
01C1219
Board-Board Connector, Header, 26 Position, 2Row; Connector Systems Molex 01C1219
BOARD-BOARD CONNECTOR, HEADER, 26 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:- RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 26 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10-89-4263 01C1219
Product Name Board-Board Connector, Header, 26 Position, 2Row; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers