Molex Rectangular Connectors - 10-89-1561 10-89-1561

Description
Manufacturer: Molex, LLC Win Source Part Number: 785111-10-89-1561 Series: C-Grid 8624 Packaging: Bulk Number of Positions: 56 Mounting Style: Through Hole Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Lighting, Medical, Telecommunications Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8μin (1.90μm) Part Status: Obsolete(EOL) Family Name: 8624 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.107" (2.71mm) Overall Contact Length: 0.437" (11.10mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): 10897562; Introduction Date: April 20, 2010 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 785111-10-89-1561 Series: C-Grid 8624 Packaging: Bulk Number of Positions: 56 Mounting Style: Through Hole Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Lighting, Medical, Telecommunications Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8μin (1.90μm) Part Status: Obsolete(EOL) Family Name: 8624 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.107" (2.71mm) Overall Contact Length: 0.437" (11.10mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): 10897562; Introduction Date: April 20, 2010 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 10-89-1561 - 785111-10-89-1561 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10-89-1561
785111-10-89-1561
Rectangular Connectors - 10-89-1561 785111-10-89-1561
Manufacturer: Molex, LLC Win Source Part Number: 785111-10-89-1561 Series: C-Grid 8624 Packaging: Bulk Number of Positions: 56 Mounting Style: Through Hole Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Lighting, Medical, Telecommunications Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 74.8μin (1.90μm) Part Status: Obsolete(EOL) Family Name: 8624 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.107" (2.71mm) Overall Contact Length: 0.437" (11.10mm) Insulation Height: 0.090" (2.29mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): 10897562; Introduction Date: April 20, 2010 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 785111-10-89-1561
Series: C-Grid 8624
Packaging: Bulk
Number of Positions: 56
Mounting Style: Through Hole
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Lighting, Medical, Telecommunications
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 74.8μin (1.90μm)
Part Status: Obsolete(EOL)
Family Name: 8624
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.107" (2.71mm)
Overall Contact Length: 0.437" (11.10mm)
Insulation Height: 0.090" (2.29mm)
Contact Shape: Square
Contact Length - Mating: 0.240" (6.10mm)
Alternative Parts (Cross-Reference): 10897562;
Introduction Date: April 20, 2010
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-10-89-1561
Electronic Connector 314-10-89-1561
CONN HEADER 56POS .100 VERT GOLD Product overview: 10-89-1561 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-10-89-1561 can be used for catalog matching and distributor lookup.

CONN HEADER 56POS .100 VERT GOLD Product overview: 10-89-1561 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-10-89-1561 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 785111-10-89-1561 314-10-89-1561
Product Name Rectangular Connectors - 10-89-1561 Electronic Connector
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products