Molex Connectors Data & Signal 10-88-3201

Description
CGRID R/A BKWY HPRO HDR TIN 2 CKT
Request a Quote Datasheet
Description
CGRID R/A BKWY HPRO HDR TIN 2 CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Data & Signal - 10-88-3201 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
10-88-3201
Connectors Data & Signal 10-88-3201
CGRID R/A BKWY HPRO HDR TIN 2 CKT

CGRID R/A BKWY HPRO HDR TIN 2 CKT

Buy Now
Board-Board Connector, Header, 20Way, 2Row; Connector Systems Molex - 54H8248 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 20Way, 2Row; Connector Systems Molex
54H8248
Board-Board Connector, Header, 20Way, 2Row; Connector Systems Molex 54H8248
BOARD-BOARD CONNECTOR, HEADER, 20WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid 70216 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 20WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:C-Grid 70216 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10-88-3201 54H8248
Product Name Connectors Data & Signal Board-Board Connector, Header, 20Way, 2Row; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA6N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers