WTB CONN, HEADER, 6POS, 3ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 01AH8102 |
| Product Name | Wtb Conn, Header, 6Pos, 3Row, 6.35Mm; Connector Systems Molex |
| Device Type | Power |