Molex Connector, Header, 4Pos, 1Row, 6.35Mm; Connector Systems Molex 10-84-5040

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 4Pos, 1Row, 6.35Mm; Connector Systems Molex - 99AC9993 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 6.35Mm; Connector Systems Molex
99AC9993
Connector, Header, 4Pos, 1Row, 6.35Mm; Connector Systems Molex 99AC9993
CONNECTOR, HEADER, 4POS, 1ROW, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10-84-5040 99AC9993
Product Name Connector, Header, 4Pos, 1Row, 6.35Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6+2 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F1-00-000-02-325 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Wire to Board - 30.262-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw - Rising Cage Clamp
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details