Molex Circular Connectors - Circular Connectors - Housings - 10-84-5030 10-84-5030

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 10-84-5030 - 1038596-10-84-5030 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 10-84-5030
1038596-10-84-5030
Circular Connectors - Circular Connectors - Housings - 10-84-5030 1038596-10-84-5030
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038596-10-84-5030 Packaging: Bulk Number of Positions: 3 Pitch: 6.35 mm Color: Natural Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Ramp Contact Material: Bronze Current Rating: 13.5 A Number of Contacts: 3 Gender: Male Length: 7.62 mm Housing Material: Nylon Number of Circuits: 2 Orientation: Vertical Contact Plating: Tin Housing Color: White Number of Ports: 1 Number of Terminals: 3 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 10-32-1031; 36757-0022; 350423-1; 10-08-1031; TSW-203-07-T-S; FWS-03-01-T-S0010845 030; 010845030; 10845030; 42002-03C1A1; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 20.32 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 600 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038596-10-84-5030
Packaging: Bulk
Number of Positions: 3
Pitch: 6.35 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Ramp
Contact Material: Bronze
Current Rating: 13.5 A
Number of Contacts: 3
Gender: Male
Length: 7.62 mm
Housing Material: Nylon
Number of Circuits: 2
Orientation: Vertical
Contact Plating: Tin
Housing Color: White
Number of Ports: 1
Number of Terminals: 3
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 10-32-1031; 36757-0022; 350423-1; 10-08-1031; TSW-203-07-T-S; FWS-03-01-T-S0010845030; 010845030; 10845030; 42002-03C1A1;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 20.32 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 600 V

Buy Now
PCB Headers - 7979013P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7979013P
PCB Headers 7979013P
Molex 10-84-5030 PCB Header

Molex 10-84-5030 PCB Header

Supplier's Site
PCB Headers - 7979013 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7979013
PCB Headers 7979013
Molex 10-84-5030 PCB Header

Molex 10-84-5030 PCB Header

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10-84-5030 1038596-10-84-5030 7979013P 7979013
Product Name Circular Connectors - Circular Connectors - Housings - 10-84-5030 PCB Headers PCB Headers
Connector Type Circular / Cylindrical Connectors Wire to Board Connector
Termination Solder Solder
Mounting Through Hole Through hole
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589060-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5420/1399-987-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details