Molex Connector, Header, 6Pos, 3Row, 6.35Mm; Connector Systems Molex 10-84-4060

Description
CONNECTOR, HEADER, 6POS, 3ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 6POS, 3ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 3Row, 6.35Mm; Connector Systems Molex - 01J4507 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 3Row, 6.35Mm; Connector Systems Molex
01J4507
Connector, Header, 6Pos, 3Row, 6.35Mm; Connector Systems Molex 01J4507
CONNECTOR, HEADER, 6POS, 3ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 3ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01J4507
Product Name Connector, Header, 6Pos, 3Row, 6.35Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1586586-2 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
15A/125V North American Snap-In Receptacle - 88213100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details