Molex Connector, Header, 2Pos, 1Row, 6.35Mm; Connector Systems Molex 10-84-4022

Description
CONNECTOR, HEADER, 2POS, 1ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 2POS, 1ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 1Row, 6.35Mm; Connector Systems Molex - 99AC9986 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 6.35Mm; Connector Systems Molex
99AC9986
Connector, Header, 2Pos, 1Row, 6.35Mm; Connector Systems Molex 99AC9986
CONNECTOR, HEADER, 2POS, 1ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 99AC9986
Product Name Connector, Header, 2Pos, 1Row, 6.35Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Angled Inlet - A42S01A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
20 Amp Tamper Resistant & Weather Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2006W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details