Molex Connectors Crimp Housings, Series Mating PCB Headers 10-84-4022

Description
084 DIA ASSY HDR HSG SKT 94V- SN 2CKT
Request a Quote Datasheet
Description
084 DIA ASSY HDR HSG SKT 94V- SN 2CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Series Mating PCB Headers - 10-84-4022 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
10-84-4022
Connectors Crimp Housings, Series Mating PCB Headers 10-84-4022
084 DIA ASSY HDR HSG SKT 94V- SN 2CKT

084 DIA ASSY HDR HSG SKT 94V- SN 2CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Plug & Socket Connector, Receptacle, 2 Position, 6.35Mm; Product Range Molex - 92C8132 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Receptacle, 2 Position, 6.35Mm; Product Range Molex
92C8132
Plug & Socket Connector, Receptacle, 2 Position, 6.35Mm; Product Range Molex 92C8132
PLUG & SOCKET CONNECTOR, RECEPTACLE, 2 POSITION, 6.35MM; Product Range:MLX Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:6.35mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, RECEPTACLE, 2 POSITION, 6.35MM; Product Range:MLX Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:6.35mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet
084 Dia Assy Hdr Hsg Skt 94V-2 Sn 2Ckt Rohs Compliant Molex - 28AC6779 - Newark, An Avnet Company
Chicago, IL, United States
084 Dia Assy Hdr Hsg Skt 94V-2 Sn 2Ckt Rohs Compliant Molex
28AC6779
084 Dia Assy Hdr Hsg Skt 94V-2 Sn 2Ckt Rohs Compliant Molex 28AC6779
084 DIA ASSY HDR HSG SKT 94V-2 SN 2CKT ROHS COMPLIANT: YES

084 DIA ASSY HDR HSG SKT 94V-2 SN 2CKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10-84-4022 10-84-4022 92C8132 28AC6779
Product Name Connectors Crimp Housings, Series Mating PCB Headers Plug & Socket Connector, Receptacle, 2 Position, 6.35Mm; Product Range Molex 084 Dia Assy Hdr Hsg Skt 94V-2 Sn 2Ckt Rohs Compliant Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-4-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details