Molex Connector, Header, 2Pos, 1Row, 6.35Mm; Connector Systems Molex 10-84-4020

Description
CONNECTOR, HEADER, 2POS, 1ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 2POS, 1ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 1Row, 6.35Mm; Connector Systems Molex - 92C1266 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 6.35Mm; Connector Systems Molex
92C1266
Connector, Header, 2Pos, 1Row, 6.35Mm; Connector Systems Molex 92C1266
CONNECTOR, HEADER, 2POS, 1ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 6.35MM; Connector Systems:Power; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 42002 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 92C1266
Product Name Connector, Header, 2Pos, 1Row, 6.35Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1579242 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
20 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Residential Grade - 2006 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details