Molex Connector, Header, 5Pos, 1Row, 5.08Mm; Connector Systems Molex 10-32-1051

Description
CONNECTOR, HEADER, 5POS, 1ROW, 5.08MM; Connector Systems:Power; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:SPOX 5281 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 5POS, 1ROW, 5.08MM; Connector Systems:Power; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:SPOX 5281 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 5Pos, 1Row, 5.08Mm; Connector Systems Molex - 01AH8095 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 5.08Mm; Connector Systems Molex
01AH8095
Connector, Header, 5Pos, 1Row, 5.08Mm; Connector Systems Molex 01AH8095
CONNECTOR, HEADER, 5POS, 1ROW, 5.08MM; Connector Systems:Power; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:SPOX 5281 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 5.08MM; Connector Systems:Power; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:SPOX 5281 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH8095
Product Name Connector, Header, 5Pos, 1Row, 5.08Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2466276-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IEC 60320 C18 Snap-In Inlet; 3.0mm panel thickness - 83030850 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6891-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details