Molex Connectors 10-32-1031

Description
5.08MM 3CKT WAFER ASSY 528103A
Request a Quote
Description
5.08MM 3CKT WAFER ASSY 528103A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors - 10-32-1031 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
10-32-1031
Connectors 10-32-1031
5.08MM 3CKT WAFER ASSY 528103A

5.08MM 3CKT WAFER ASSY 528103A

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 6705262P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705262P
PCB Headers 6705262P
Molex 10-32-1031 Pin Header

Molex 10-32-1031 Pin Header

Supplier's Site
PCB Headers - 1671965 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1671965
PCB Headers 1671965
Molex 10-32-1031 Pin Header

Molex 10-32-1031 Pin Header

Supplier's Site
PCB Headers - 6705262 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6705262
PCB Headers 6705262
Molex 10-32-1031 Pin Header

Molex 10-32-1031 Pin Header

Supplier's Site
Wire-Board Connector Header 3 Position, 5.08Mm; Pitch Spacing Molex - 24C9938 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 3 Position, 5.08Mm; Pitch Spacing Molex
24C9938
Wire-Board Connector Header 3 Position, 5.08Mm; Pitch Spacing Molex 24C9938
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:3Contacts; Gender:Plug; Product Range:SPOX 5281 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Brass RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 3 POSITION, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:3Contacts; Gender:Plug; Product Range:SPOX 5281 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10-32-1031 10-32-1031 6705262P 1671965 24C9938
Product Name Connectors PCB Headers PCB Headers Wire-Board Connector Header 3 Position, 5.08Mm; Pitch Spacing Molex
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data