Molex Connector, Header, 6Pos, 3Row, 5.03Mm; Connector Systems Molex 10-18-1061

Description
CONNECTOR, HEADER, 6POS, 3ROW, 5.03MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.03mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Standard .093" 3099 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 6POS, 3ROW, 5.03MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.03mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Standard .093" 3099 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 3Row, 5.03Mm; Connector Systems Molex - 29C8982 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 3Row, 5.03Mm; Connector Systems Molex
29C8982
Connector, Header, 6Pos, 3Row, 5.03Mm; Connector Systems Molex 29C8982
CONNECTOR, HEADER, 6POS, 3ROW, 5.03MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.03mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Standard .093" 3099 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 3ROW, 5.03MM; Connector Systems:Wire-to-Board; Pitch Spacing:5.03mm; No. of Rows:3Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Standard .093" 3099 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29C8982
Product Name Connector, Header, 6Pos, 3Row, 5.03Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data