Molex Connector, Header, 3Pos, 1Row, 5.03Mm; Connector Systems Molex 10-18-1032

Description
CONNECTOR, HEADER, 3POS, 1ROW, 5.03MM; Connector Systems:Power; Pitch Spacing:5.03mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Standard .093" 3099 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 3POS, 1ROW, 5.03MM; Connector Systems:Power; Pitch Spacing:5.03mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Standard .093" 3099 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 3Pos, 1Row, 5.03Mm; Connector Systems Molex - 54H7821 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 5.03Mm; Connector Systems Molex
54H7821
Connector, Header, 3Pos, 1Row, 5.03Mm; Connector Systems Molex 54H7821
CONNECTOR, HEADER, 3POS, 1ROW, 5.03MM; Connector Systems:Power; Pitch Spacing:5.03mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Standard .093" 3099 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 5.03MM; Connector Systems:Power; Pitch Spacing:5.03mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Standard .093" 3099 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 54H7821
Product Name Connector, Header, 3Pos, 1Row, 5.03Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Straight Receptacle - F42S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
3 Outlets Grounding Adapter, 3-Prong to 3-Prong White - 5504 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details