Molex Connector, Rcpt, 11Pos, 1Row, 2.54Mm; Product Range Molex 10-11-2113BULK

Description
CONNECTOR, RCPT, 11POS, 1ROW, 2.54MM; Product Range:KK 254 7880; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:2.54mm; For Use With:7879 Series Terminals; Contact Termination Type:Crimp; No. of Contacts:11Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 11POS, 1ROW, 2.54MM; Product Range:KK 254 7880; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:2.54mm; For Use With:7879 Series Terminals; Contact Termination Type:Crimp; No. of Contacts:11Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 11Pos, 1Row, 2.54Mm; Product Range Molex - 95B8584 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 11Pos, 1Row, 2.54Mm; Product Range Molex
95B8584
Connector, Rcpt, 11Pos, 1Row, 2.54Mm; Product Range Molex 95B8584
CONNECTOR, RCPT, 11POS, 1ROW, 2.54MM; Product Range:KK 254 7880; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:2.54mm; For Use With:7879 Series Terminals; Contact Termination Type:Crimp; No. of Contacts:11Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 11POS, 1ROW, 2.54MM; Product Range:KK 254 7880; Gender:Receptacle; No. of Positions:11Positions; Pitch Spacing:2.54mm; For Use With:7879 Series Terminals; Contact Termination Type:Crimp; No. of Contacts:11Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95B8584
Product Name Connector, Rcpt, 11Pos, 1Row, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details