Molex Connector, Rcpt, 10Pos, 1Row, 2.54Mm; Product Range Molex 10/11/2103

Description
CONNECTOR, RCPT, 10POS, 1ROW, 2.54MM; Product Range:KK 254 7880; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:7879 Series Terminals; Body Material:PA Polyamide (Nylon); Colour:White RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 10POS, 1ROW, 2.54MM; Product Range:KK 254 7880; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:7879 Series Terminals; Body Material:PA Polyamide (Nylon); Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 10Pos, 1Row, 2.54Mm; Product Range Molex - 36B9111 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 1Row, 2.54Mm; Product Range Molex
36B9111
Connector, Rcpt, 10Pos, 1Row, 2.54Mm; Product Range Molex 36B9111
CONNECTOR, RCPT, 10POS, 1ROW, 2.54MM; Product Range:KK 254 7880; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:7879 Series Terminals; Body Material:PA Polyamide (Nylon); Colour:White RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 1ROW, 2.54MM; Product Range:KK 254 7880; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:7879 Series Terminals; Body Material:PA Polyamide (Nylon); Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Rcpt, 10Pos, 2.54Mm Rohs Compliant Molex - 90AJ7254 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 10Pos, 2.54Mm Rohs Compliant Molex
90AJ7254
Connector Housing, Rcpt, 10Pos, 2.54Mm Rohs Compliant Molex 90AJ7254
CONNECTOR HOUSING, RCPT, 10POS, 2.54MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 10POS, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 36B9111 90AJ7254
Product Name Connector, Rcpt, 10Pos, 1Row, 2.54Mm; Product Range Molex Connector Housing, Rcpt, 10Pos, 2.54Mm Rohs Compliant Molex
Material PA Polyamide (Nylon)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details