Connector
CONNECTOR, RCPT, 9POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:KK 254 7880 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 10/11/2093 | 18M7880 |
| Product Name | Connector, Rcpt, 9Pos, 1Row, 2.54Mm; Pitch Spacing Molex | |
| Termination | Crimp |