Molex Connector Housing, Rcpt, 5Pos, 2.54Mm; Product Range Molex 10/11/2053

Description
CONNECTOR HOUSING, RCPT, 5POS, 2.54MM; Product Range:KK 254 7880 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:Molex 7879 KK Series Female Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 5POS, 2.54MM; Product Range:KK 254 7880 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:Molex 7879 KK Series Female Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 5Pos, 2.54Mm; Product Range Molex - 54H7665 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 5Pos, 2.54Mm; Product Range Molex
54H7665
Connector Housing, Rcpt, 5Pos, 2.54Mm; Product Range Molex 54H7665
CONNECTOR HOUSING, RCPT, 5POS, 2.54MM; Product Range:KK 254 7880 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.54mm; For Use With:Molex 7879 KK Series Female Crimp Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 5POS, 2.54MM; Product Range:KK 254 7880 Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:2.54mm; For Use With:Molex 7879 KK Series Female Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54H7665
Product Name Connector Housing, Rcpt, 5Pos, 2.54Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details