Molex Connector, Rcpt, 12Pos, 1Row, 5.08Mm; Connector Systems Molex 10-10-1121

Description
CONNECTOR, RCPT, 12POS, 1ROW, 5.08MM; Connector Systems:Power; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 3002 Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 12POS, 1ROW, 5.08MM; Connector Systems:Power; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 3002 Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 12Pos, 1Row, 5.08Mm; Connector Systems Molex - 03H3555 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 1Row, 5.08Mm; Connector Systems Molex
03H3555
Connector, Rcpt, 12Pos, 1Row, 5.08Mm; Connector Systems Molex 03H3555
CONNECTOR, RCPT, 12POS, 1ROW, 5.08MM; Connector Systems:Power; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 3002 Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 1ROW, 5.08MM; Connector Systems:Power; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:KK 3002 Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03H3555
Product Name Connector, Rcpt, 12Pos, 1Row, 5.08Mm; Connector Systems Molex
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details