Molex Wire-Board Connector Receptacle, 8Pos, 5.08Mm; Product Range Molex 10/1/3086

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 8POS, 5.08MM; Product Range:SPOX 5197 Series; Gender:Receptacle; Pitch Spacing:5.08mm; Connector Type:Wire to Board; Contact Termination:Crimp; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 8POS, 5.08MM; Product Range:SPOX 5197 Series; Gender:Receptacle; Pitch Spacing:5.08mm; Connector Type:Wire to Board; Contact Termination:Crimp; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 8Pos, 5.08Mm; Product Range Molex - 54H7452 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 8Pos, 5.08Mm; Product Range Molex
54H7452
Wire-Board Connector Receptacle, 8Pos, 5.08Mm; Product Range Molex 54H7452
WIRE-BOARD CONNECTOR RECEPTACLE, 8POS, 5.08MM; Product Range:SPOX 5197 Series; Gender:Receptacle; Pitch Spacing:5.08mm; Connector Type:Wire to Board; Contact Termination:Crimp; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 8POS, 5.08MM; Product Range:SPOX 5197 Series; Gender:Receptacle; Pitch Spacing:5.08mm; Connector Type:Wire to Board; Contact Termination:Crimp; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54H7452
Product Name Wire-Board Connector Receptacle, 8Pos, 5.08Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Bearing Bore / Ring O.D. 0.3130 inch (7.95 mm)
View Details