Molex Wire-Board Connector Receptacle, 6 Position, 5.08Mm; Product Range Molex 10/1/3066

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 5.08MM; Product Range:SPOX 5197 Series; Gender:Receptacle; Pitch Spacing:5.08mm; Connector Type:Wire to Board; No. of Contacts:6Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 5.08MM; Product Range:SPOX 5197 Series; Gender:Receptacle; Pitch Spacing:5.08mm; Connector Type:Wire to Board; No. of Contacts:6Contacts; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 6 Position, 5.08Mm; Product Range Molex - 91C5173 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 6 Position, 5.08Mm; Product Range Molex
91C5173
Wire-Board Connector Receptacle, 6 Position, 5.08Mm; Product Range Molex 91C5173
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 5.08MM; Product Range:SPOX 5197 Series; Gender:Receptacle; Pitch Spacing:5.08mm; Connector Type:Wire to Board; No. of Contacts:6Contacts; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 5.08MM; Product Range:SPOX 5197 Series; Gender:Receptacle; Pitch Spacing:5.08mm; Connector Type:Wire to Board; No. of Contacts:6Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 91C5173
Product Name Wire-Board Connector Receptacle, 6 Position, 5.08Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details