Molex Connector, Rcpt, 4Pos, 1Row, 5.08Mm; Product Range Molex 10/1/3046

Description
CONNECTOR, RCPT, 4POS, 1ROW, 5.08MM; Product Range:SPOX 5197; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5.08mm; For Use With:Molex SPOX 5197 Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 4POS, 1ROW, 5.08MM; Product Range:SPOX 5197; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5.08mm; For Use With:Molex SPOX 5197 Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 4Pos, 1Row, 5.08Mm; Product Range Molex - 97Y2543 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 5.08Mm; Product Range Molex
97Y2543
Connector, Rcpt, 4Pos, 1Row, 5.08Mm; Product Range Molex 97Y2543
CONNECTOR, RCPT, 4POS, 1ROW, 5.08MM; Product Range:SPOX 5197; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5.08mm; For Use With:Molex SPOX 5197 Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 5.08MM; Product Range:SPOX 5197; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:5.08mm; For Use With:Molex SPOX 5197 Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97Y2543
Product Name Connector, Rcpt, 4Pos, 1Row, 5.08Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details