Molex Connector, Header, 12Pos, 1Row, 5.08Mm; Connector Systems Molex 10-08-1121

Description
CONNECTOR, HEADER, 12POS, 1ROW, 5.08MM; Connector Systems:Power; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 508 3003 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 12POS, 1ROW, 5.08MM; Connector Systems:Power; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 508 3003 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 12Pos, 1Row, 5.08Mm; Connector Systems Molex - 61T8015 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 1Row, 5.08Mm; Connector Systems Molex
61T8015
Connector, Header, 12Pos, 1Row, 5.08Mm; Connector Systems Molex 61T8015
CONNECTOR, HEADER, 12POS, 1ROW, 5.08MM; Connector Systems:Power; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 508 3003 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 1ROW, 5.08MM; Connector Systems:Power; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 508 3003 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 61T8015
Product Name Connector, Header, 12Pos, 1Row, 5.08Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 22kW (30Hp) Power Module - 25-PM1-E032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IEC 60320 C14 AC Power Inlet w/ 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IEC 60320 Sheet J Screw Mount Power Outlet; White - 83031200 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details