Molex Circular Connectors - Circular Connectors - Housings - 10-08-1041 10-08-1041

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139334-10-08-1041 Packaging: Bulk Number of Positions: 4 Pitch: 5.08 mm Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 7 A Number of Contacts: 4 Gender: Male Length: 20.07 mm Housing Material: Nylon Number of Circuits: 4 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 500 GΩ Country of Origin: IN Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 6.35 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 5.08 mm Flammability Rating: UL94 V-2 Glow Wire Compliant: Non-compliant Max Operating Temperature: 50 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139334-10-08-1041 Packaging: Bulk Number of Positions: 4 Pitch: 5.08 mm Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 7 A Number of Contacts: 4 Gender: Male Length: 20.07 mm Housing Material: Nylon Number of Circuits: 4 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 500 GΩ Country of Origin: IN Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 6.35 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 5.08 mm Flammability Rating: UL94 V-2 Glow Wire Compliant: Non-compliant Max Operating Temperature: 50 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 10-08-1041 - 1139334-10-08-1041 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 10-08-1041
1139334-10-08-1041
Circular Connectors - Circular Connectors - Housings - 10-08-1041 1139334-10-08-1041
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139334-10-08-1041 Packaging: Bulk Number of Positions: 4 Pitch: 5.08 mm Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 7 A Number of Contacts: 4 Gender: Male Length: 20.07 mm Housing Material: Nylon Number of Circuits: 4 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 500 GΩ Country of Origin: IN Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 6.35 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Voltage Rating (DC): 250 V REACH SVHC: Unknown Lead Pitch: 5.08 mm Flammability Rating: UL94 V-2 Glow Wire Compliant: Non-compliant Max Operating Temperature: 50 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139334-10-08-1041
Packaging: Bulk
Number of Positions: 4
Pitch: 5.08 mm
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 7 A
Number of Contacts: 4
Gender: Male
Length: 20.07 mm
Housing Material: Nylon
Number of Circuits: 4
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 10 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 500 GΩ
Country of Origin: IN
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Depth: 6.35 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 5.08 mm
Flammability Rating: UL94 V-2
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 50 °C

Buy Now
PCB Headers - 6701686P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6701686P
PCB Headers 6701686P
Molex 10-08-1041 Pin Header

Molex 10-08-1041 Pin Header

Supplier's Site
PCB Headers - 1671961 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1671961
PCB Headers 1671961
Molex 10-08-1041 Pin Header

Molex 10-08-1041 Pin Header

Supplier's Site
PCB Headers - 6701686 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6701686
PCB Headers 6701686
Molex 10-08-1041 Pin Header

Molex 10-08-1041 Pin Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
5.08Mm Kk Hdr Vt Rpin Vra 5Sn 4Ckt Rohs Compliant Molex - 79AH8473 - Newark, An Avnet Company
Chicago, IL, United States
5.08Mm Kk Hdr Vt Rpin Vra 5Sn 4Ckt Rohs Compliant Molex
79AH8473
5.08Mm Kk Hdr Vt Rpin Vra 5Sn 4Ckt Rohs Compliant Molex 79AH8473
5.08MM KK HDR VT RPIN VRA 5SN 4CKT ROHS COMPLIANT: YES

5.08MM KK HDR VT RPIN VRA 5SN 4CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Header, 4Pos, 1Row, 5.08Mm; Connector Systems Molex - 19X2261 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 5.08Mm; Connector Systems Molex
19X2261
Connector, Header, 4Pos, 1Row, 5.08Mm; Connector Systems Molex 19X2261
CONNECTOR, HEADER, 4POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 508 3003 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 508 3003 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1139334-10-08-1041 6701686P 1671961 10-08-1041 79AH8473 19X2261
Product Name Circular Connectors - Circular Connectors - Housings - 10-08-1041 PCB Headers PCB Headers 5.08Mm Kk Hdr Vt Rpin Vra 5Sn 4Ckt Rohs Compliant Molex Connector, Header, 4Pos, 1Row, 5.08Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Board to Board Connector; Wire to Board Connector Board to Board Connector
Termination Solder Solder Through Hole Straight
Mounting Through Hole Through hole
Unlock Full Specs
to access all available technical data

Similar Products