Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223427-10-01-1124
Number of Positions: 12
Pitch: 5.08 mm
Connector Type: Power, Rectangular
Number of Rows: 1
Termination: Crimp
Current Rating: 7 A
Number of Contacts: 12
Gender: Receptacle
Length: 60.96 mm
Housing Material: Nylon
Orientation: Straight
Contact Resistance: 20 mΩ
Number of Pins: 12
Contact Gender: Female
Width: 6 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0.10011124; 0010011124; 010011124; 1001-1124; 10011124;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Depth: 15.9 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
REACH SVHC: Unknown
Lead Pitch: 5.08 mm
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1223427-10-01-1124 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 10-01-1124 |