Molex Connector, Rcpt, 6Pos, 1Row, 5.08Mm; Product Range Molex 10-01-1064

Description
CONNECTOR, RCPT, 6POS, 1ROW, 5.08MM; Product Range:KK 508 3001; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:Molex KK 508 3001 Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 6POS, 1ROW, 5.08MM; Product Range:KK 508 3001; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:Molex KK 508 3001 Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 6Pos, 1Row, 5.08Mm; Product Range Molex - 99AC9979 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 1Row, 5.08Mm; Product Range Molex
99AC9979
Connector, Rcpt, 6Pos, 1Row, 5.08Mm; Product Range Molex 99AC9979
CONNECTOR, RCPT, 6POS, 1ROW, 5.08MM; Product Range:KK 508 3001; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:Molex KK 508 3001 Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 1ROW, 5.08MM; Product Range:KK 508 3001; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:5.08mm; For Use With:Molex KK 508 3001 Series Contacts; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC9979
Product Name Connector, Rcpt, 6Pos, 1Row, 5.08Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details