Molex Connectors Power 10-01-1054

Description
5.08MM KK CRP TERM HSG 5CKT
Request a Quote Datasheet
Description
5.08MM KK CRP TERM HSG 5CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 10-01-1054 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
10-01-1054
Connectors Power 10-01-1054
5.08MM KK CRP TERM HSG 5CKT

5.08MM KK CRP TERM HSG 5CKT

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334520-10-01-1054 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334520-10-01-1054
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334520-10-01-1054
Manufacturer: Molex Win Source Part Number: 1334520-10-01-1054 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bag Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8544.30.0000 Other Part Number: 2266-10-01-1054 Product Status: Active RoHS Status: RoHS non-compliant

Manufacturer: Molex
Win Source Part Number: 1334520-10-01-1054
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bag
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8544.30.0000
Other Part Number: 2266-10-01-1054
Product Status: Active
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Wire Housings & Plugs - 2305183P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2305183P
Wire Housings & Plugs 2305183P
Molex 10-01-1054 Connector Housing

Molex 10-01-1054 Connector Housing

Supplier's Site
Wire Housings & Plugs - 2305183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2305183
Wire Housings & Plugs 2305183
Molex 10-01-1054 Connector Housing

Molex 10-01-1054 Connector Housing

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
7A 250V Electronic Connector
2027-10-01-1054
7A 250V Electronic Connector 2027-10-01-1054
5 Pos Female Header, 7A, 250V, 5.08mm Pitch, Straight, Crimp Product overview: 10-01-1054 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10-01-1054 can be used for catalog matching and distributor lookup.

5 Pos Female Header, 7A, 250V, 5.08mm Pitch, Straight, Crimp Product overview: 10-01-1054 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10-01-1054 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10-01-1054 1334520-10-01-1054 2305183P 2305183 10-01-1054 2027-10-01-1054
Product Name Connectors Power Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs 7A 250V Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 102C06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
N Female Clamp Connector for HLF400 Cable - ET-NFS-CT-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
DIN 41612 - Z6481-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers